IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > MP3 speakers > Philips SBD8000/00

SBD8000 Speaker Dock

Brand: Philips
Product code: SBD8000/00
EAN/UPC code: 8712581333584
Category: MP3 speakers 
Release date: 23 Jun 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

Powerful stereo sound stage
SBD8000/00 Philips
16k

Enjoy all your iPod stored music with the SBD8000 speaker dock. Powerful stereo sound performance at your fingertips. Bass ventilation pipe delivers rich deep bass sound. Dome tweeters for crisp clear high tones. Remote control included.

Built-in amplifier increases power for impressive audio
With a built-in amplifier, even weak signals sound impressive on this powerful speaker system. ... More>>>

Specs
Alternatives
Options
Loudspeakers
Frequency response 100 - 20 000 Hz
Impedance 4 Ω
Connectivity
Connector(s) iPod dedicated
Colour
Colour of product Black
Technical details
Volume control Yes
Adaptor type 18V 2A
Energy management
Input frequency 100 - 20000 Hz
Packaging data
Gross weight packaging 2.000 kg
Packaging height 153 mm
Packaging length 399 mm
Packaging tare weight 0.800 kg
Packaging width 192 mm
12 NC code 867000029797
EAN/UPC/GTIN 87 12581 33358 4
Illumination/Alarms
Power LED Yes
Outer carton
12NC outer carton 867000029797
EAN/UPC/GTIN (outer carton) 87 12581 33542 7
Gross weight outer carton 6.800 kg
Height outer carton 178 mm
Length outer carton 596 mm
Quantity outer carton 3 pcs
Tare weight outer carton 3.200 kg
Width outer carton 413 mm
Packaging content
AC adapter bundled Yes
29 offers, from €84.03